TDK Corporation Fixed Inductors VLF252015MT-2R2M

Description
2.2µH Shielded Wirewound Inductor 2.1A 70mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.1A 70mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15814-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15814-2-ND
Fixed Inductors 445-15814-2-ND
2.2µH Shielded Wirewound Inductor 2.1A 70mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 70mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.2UH 2.1A 70 MOHM Inductor and Choke - 71-VLF252015MT-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.1A 70 MOHM Inductor and Choke
71-VLF252015MT-2R2M
SMD 2.2UH 2.1A 70 MOHM Inductor and Choke 71-VLF252015MT-2R2M
FIXED IND 2.2UH 2.1A 70 MOHM SMD Product overview: VLF252015MT-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.1A 70 MOHM SMD Product overview: VLF252015MT-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF252015MT-2R2M
902619-VLF252015MT-2R2M
Fixed Inductors - VLF252015MT-2R2M 902619-VLF252015MT-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 902619-VLF252015MT-2 R2M Series: VLF-M Operating Temperature Range: -40°C ~ 105°C Features: 2.2 µH Shielded Wirewound Inductor 2.1 A 70mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15814-6, 445-15814-2, 445-15814-1

Manufacturer: TDK Corporation
Win Source Part Number: 902619-VLF252015MT-2R2M
Series: VLF-M
Operating Temperature Range: -40°C ~ 105°C
Features: 2.2 µH Shielded Wirewound Inductor 2.1 A 70mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15814-6, 445-15814-2, 445-15814-1

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15814-2-ND 71-VLF252015MT-2R2M 902619-VLF252015MT-2R2M
Product Name Fixed Inductors SMD 2.2UH 2.1A 70 MOHM Inductor and Choke Fixed Inductors - VLF252015MT-2R2M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers