TDK U.S.A. Corporation Fixed Inductors VLF252015MT-1R5N

Description
1.5µH Shielded Wirewound Inductor 2.58A 39mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.58A 39mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15812-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15812-2-ND
Fixed Inductors 445-15812-2-ND
1.5µH Shielded Wirewound Inductor 2.58A 39mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.58A 39mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF252015MT-1R5N
902618-VLF252015MT-1R5N
Fixed Inductors - VLF252015MT-1R5N 902618-VLF252015MT-1R5N
Manufacturer: TDK Corporation Win Source Part Number: 902618-VLF252015MT-1 R5N Series: VLF-M Operating Temperature Range: -40°C ~ 105°C Features: 1.5 µH Shielded Wirewound Inductor 2.58 A 39mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15812-6, 445-15812-1, 445-15812-2

Manufacturer: TDK Corporation
Win Source Part Number: 902618-VLF252015MT-1R5N
Series: VLF-M
Operating Temperature Range: -40°C ~ 105°C
Features: 1.5 µH Shielded Wirewound Inductor 2.58 A 39mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15812-6, 445-15812-1, 445-15812-2

Buy Now Datasheet
SMD 1.5UH 2.58A 39MOHM Inductor and Choke - 71-VLF252015MT-1R5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.58A 39MOHM Inductor and Choke
71-VLF252015MT-1R5N
SMD 1.5UH 2.58A 39MOHM Inductor and Choke 71-VLF252015MT-1R5N
FIXED IND 1.5UH 2.58A 39MOHM SMD Product overview: VLF252015MT-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.58A, 39MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.58A, 39MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-1R5N can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.58A 39MOHM SMD Product overview: VLF252015MT-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.58A, 39MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.58A, 39MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252015MT-1R5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15812-2-ND 902618-VLF252015MT-1R5N 71-VLF252015MT-1R5N
Product Name Fixed Inductors Fixed Inductors - VLF252015MT-1R5N SMD 1.5UH 2.58A 39MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details