TDK U.S.A. Corporation Fixed Inductors VLF252012MT-R68N

Description
680nH Shielded Wirewound Inductor 3.04A 38mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 3.04A 38mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15808-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15808-2-ND
Fixed Inductors 445-15808-2-ND
680nH Shielded Wirewound Inductor 3.04A 38mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.04A 38mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15808-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details