Manufacturer: TDK Corporation
Win Source Part Number: 902616-VLF252012MT-2
Series: VLF-M
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Shielded Wirewound Inductor 460 mA 1Ohm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15802-6, 445-15802-2, 445-15802-1
22µH Shielded Wirewound Inductor 460mA 1Ohm Max 1008 (2520 Metric)
FIXED IND 22UH 460MA 1 OHM SMD Product overview: VLF252012MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 460MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 460MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252012MT-220M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 902616-VLF252012MT-220M | 445-15802-2-ND | 71-VLF252012MT-220M |
| Product Name | Fixed Inductors - VLF252012MT-220M | Fixed Inductors | SMD 22UH 460MA 1 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed |