TDK U.S.A. Corporation Fixed Inductors - VLF252012MT-100M VLF252012MT-100M

Description
Manufacturer: TDK Corporation Win Source Part Number: 902615-VLF252012MT-1 00M Series: VLF-M Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Shielded Wirewound Inductor 780 mA 410mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15798-6, 445-15798-2, 445-15798-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 902615-VLF252012MT-1 00M Series: VLF-M Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Shielded Wirewound Inductor 780 mA 410mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15798-6, 445-15798-2, 445-15798-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF252012MT-100M
902615-VLF252012MT-100M
Fixed Inductors - VLF252012MT-100M 902615-VLF252012MT-100M
Manufacturer: TDK Corporation Win Source Part Number: 902615-VLF252012MT-1 00M Series: VLF-M Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Shielded Wirewound Inductor 780 mA 410mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15798-6, 445-15798-2, 445-15798-1

Manufacturer: TDK Corporation
Win Source Part Number: 902615-VLF252012MT-100M
Series: VLF-M
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Shielded Wirewound Inductor 780 mA 410mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15798-6, 445-15798-2, 445-15798-1

Buy Now Datasheet
Fixed Inductors - 445-15798-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15798-2-ND
Fixed Inductors 445-15798-2-ND
10µH Shielded Wirewound Inductor 780mA 410mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 780mA 410mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 780MA 410MOHM Inductor and Choke - 71-VLF252012MT-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 780MA 410MOHM Inductor and Choke
71-VLF252012MT-100M
SMD 10UH 780MA 410MOHM Inductor and Choke 71-VLF252012MT-100M
FIXED IND 10UH 780MA 410MOHM SMD Product overview: VLF252012MT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 780MA, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 780MA, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252012MT-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 780MA 410MOHM SMD Product overview: VLF252012MT-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 780MA, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 780MA, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252012MT-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 902615-VLF252012MT-100M 445-15798-2-ND 71-VLF252012MT-100M
Product Name Fixed Inductors - VLF252012MT-100M Fixed Inductors SMD 10UH 780MA 410MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers