4.7µH Shielded Wirewound Inductor 950mA 300mOhm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1327846-VLF252010MT-
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15794-2,445-1579
Product Status: Obsolete
Current - Saturation (Isat): 570mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
FIXED IND 4.7UH 950MA 300MOHM SM Product overview: VLF252010MT-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 950MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 950MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252010MT-4R7M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-15794-2-ND | 1327846-VLF252010MT-4R7M | 71-VLF252010MT-4R7M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 4.7UH 950MA 300MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |