TDK U.S.A. Corporation Fixed Inductors VLF252010MT-2R2M-CA

Description
2.2µH Shielded Wirewound Inductor 1.47A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.47A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174070-2-ND
Fixed Inductors 445-174070-2-ND
2.2µH Shielded Wirewound Inductor 1.47A 120mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.47A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174070-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details