TDK U.S.A. Corporation Fixed Inductors VLF252010MT-220M

Description
22µH Shielded Wirewound Inductor 450mA 1.26Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 450mA 1.26Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15791-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15791-2-ND
Fixed Inductors 445-15791-2-ND
22µH Shielded Wirewound Inductor 450mA 1.26Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 450mA 1.26Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1103918-VLF252010MT-220M
Inductors, Coils, Chokes - Fixed Inductors 1103918-VLF252010MT-220M
Win Source Part Number: 1103918-VLF252010MT- 220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLF-M Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 1.26Ohm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): VLS201610CX-220M; VLS201612CX-220M; VLS252012CX-220M; LQH32PN220MNCL; LQH3NPN220MJ0L; LQH2HPN220MJRLVLF252 010MT220M; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-15791-1,445-1579 1-2,445-15791-6 Product Status: Obsolete Current - Saturation (Isat): 260mA

Win Source Part Number: 1103918-VLF252010MT-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLF-M
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 1.26Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): VLS201610CX-220M; VLS201612CX-220M; VLS252012CX-220M; LQH32PN220MNCL; LQH3NPN220MJ0L; LQH2HPN220MJRLVLF252010MT220M;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-15791-1,445-15791-2,445-15791-6
Product Status: Obsolete
Current - Saturation (Isat): 260mA

Buy Now Datasheet
SMD 22UH 450MA 1.26OHM Inductor and Choke - 71-VLF252010MT-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 450MA 1.26OHM Inductor and Choke
71-VLF252010MT-220M
SMD 22UH 450MA 1.26OHM Inductor and Choke 71-VLF252010MT-220M
FIXED IND 22UH 450MA 1.26OHM SMD Product overview: VLF252010MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 1.26OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252010MT-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 450MA 1.26OHM SMD Product overview: VLF252010MT-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 1.26OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252010MT-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15791-2-ND 1103918-VLF252010MT-220M 71-VLF252010MT-220M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 450MA 1.26OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers