TDK U.S.A. Corporation Fixed Inductors VLF252010MT-220M-CA

Description
22µH Shielded Wirewound Inductor 450mA 1.26Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 450mA 1.26Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174069-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174069-2-ND
Fixed Inductors 445-174069-2-ND
22µH Shielded Wirewound Inductor 450mA 1.26Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 450mA 1.26Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174069-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details