FIXED IND 1.5UH 1.83A 90MOHM SMD Product overview: VLF252010MT-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.83A, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.83A, 90MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252010MT-1R5N can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 1.83A 90mOhm Max 1008 (2520 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 804647-VLF252010MT-1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 990mA
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.83A
Inductance Frequency - Test: 1MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF252010MT-1R5N | 445-15790-2-ND | 804647-VLF252010MT-1R5N |
| Product Name | SMD 1.5UH 1.83A 90MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLF252010MT-1R5N |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 1.5 microH | 1.5 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |