TDK U.S.A. Corporation Fixed Inductors VLF252010MT-1R5N-CA

Description
1.5µH Shielded Wirewound Inductor 1.83A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.83A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174068-2-ND
Fixed Inductors 445-174068-2-ND
1.5µH Shielded Wirewound Inductor 1.83A 90mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 1.83A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1.5UH 1.83A 90MOHM Inductor and Choke - 71-VLF252010MT-1R5N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.83A 90MOHM Inductor and Choke
71-VLF252010MT-1R5N-CA
SMD 1.5UH 1.83A 90MOHM Inductor and Choke 71-VLF252010MT-1R5N-CA
FIXED IND 1.5UH 1.83A 90MOHM SMD Product overview: VLF252010MT-1R5N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.83A, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.83A, 90MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252010MT-1R5N- CA can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.83A 90MOHM SMD Product overview: VLF252010MT-1R5N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.83A, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.83A, 90MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF252010MT-1R5N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF252010MT-1R5N-CA
1117135-VLF252010MT-1R5N-CA
Fixed Inductors - VLF252010MT-1R5N-CA 1117135-VLF252010MT-1R5N-CA
Manufacturer: TDK Corporation Win Source Part Number: 1117135-VLF252010MT- 1R5N-CA Packaging: Reel - TR Type: Wirewound Current Rating: 1.83A Inductance: 1.5μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117135-VLF252010MT-1R5N-CA
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.83A
Inductance: 1.5μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174068-2-ND 71-VLF252010MT-1R5N-CA 1117135-VLF252010MT-1R5N-CA
Product Name Fixed Inductors SMD 1.5UH 1.83A 90MOHM Inductor and Choke Fixed Inductors - VLF252010MT-1R5N-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers