TDK U.S.A. Corporation Fixed Inductors VLF12060T-680M2R3

Description
68µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3598-2-ND
Fixed Inductors 445-3598-2-ND
68µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 2.3A 100 MOHM Inductor and Choke - 71-VLF12060T-680M2R3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 2.3A 100 MOHM Inductor and Choke
71-VLF12060T-680M2R3
SMD 68UH 2.3A 100 MOHM Inductor and Choke 71-VLF12060T-680M2R3
FIXED IND 68UH 2.3A 100 MOHM SMD Product overview: VLF12060T-680M2R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF12060T-680M2R3 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 2.3A 100 MOHM SMD Product overview: VLF12060T-680M2R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF12060T-680M2R3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF12060T-680M2R3
1279367-VLF12060T-680M2R3
Fixed Inductors - VLF12060T-680M2R3 1279367-VLF12060T-680M2R3
Manufacturer: TDK Corporation Win Source Part Number: 1279367-VLF12060T-68 0M2R3 Series: VLF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2.3A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.3A Test Frequency: 100kHz Size: 0.472" L x 0.461" W (12.00mm x 11.70mm) Family Name: VLF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): MCSDRH125B-680MHF; DR125-680-R; DR125-680; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1279367-VLF12060T-680M2R3
Series: VLF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 2.3A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.3A
Test Frequency: 100kHz
Size: 0.472" L x 0.461" W (12.00mm x 11.70mm)
Family Name: VLF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): MCSDRH125B-680MHF; DR125-680-R; DR125-680;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3598-2-ND 71-VLF12060T-680M2R3 1279367-VLF12060T-680M2R3
Product Name Fixed Inductors SMD 68UH 2.3A 100 MOHM Inductor and Choke Fixed Inductors - VLF12060T-680M2R3
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Testing Frequency 10 kHz
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details