TDK Corporation Fixed Inductors - VLF12060T-220M4R1 VLF12060T-220M4R1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117131-VLF12060T-22 0M4R1 Packaging: Reel - TR Type: Wirewound Current Rating: 4.1A Inductance: 22μH Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117131-VLF12060T-22 0M4R1 Packaging: Reel - TR Type: Wirewound Current Rating: 4.1A Inductance: 22μH Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF12060T-220M4R1
1117131-VLF12060T-220M4R1
Fixed Inductors - VLF12060T-220M4R1 1117131-VLF12060T-220M4R1
Manufacturer: TDK Corporation Win Source Part Number: 1117131-VLF12060T-22 0M4R1 Packaging: Reel - TR Type: Wirewound Current Rating: 4.1A Inductance: 22μH Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117131-VLF12060T-220M4R1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.1A
Inductance: 22μH
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 4.1A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 36 mOhm Max
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-3595-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3595-2-ND
Fixed Inductors 445-3595-2-ND
22µH Shielded Wirewound Inductor 4.1A 36mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.1A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 4.1A 36 MOHM Inductor and Choke - 71-VLF12060T-220M4R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 4.1A 36 MOHM Inductor and Choke
71-VLF12060T-220M4R1
SMD 22UH 4.1A 36 MOHM Inductor and Choke 71-VLF12060T-220M4R1
FIXED IND 22UH 4.1A 36 MOHM SMD Product overview: VLF12060T-220M4R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.1A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.1A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF12060T-220M4R1 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 4.1A 36 MOHM SMD Product overview: VLF12060T-220M4R1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.1A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.1A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF12060T-220M4R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117131-VLF12060T-220M4R1 445-3595-2-ND 71-VLF12060T-220M4R1
Product Name Fixed Inductors - VLF12060T-220M4R1 Fixed Inductors SMD 22UH 4.1A 36 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details