TDK Corporation Fixed Inductors VLF12060T-101M1R9

Description
100µH Shielded Wirewound Inductor 1.9A 152mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.9A 152mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3599-2-ND
Fixed Inductors 445-3599-2-ND
100µH Shielded Wirewound Inductor 1.9A 152mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.9A 152mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF12060T-101M1R9
757935-VLF12060T-101M1R9
Fixed Inductors - VLF12060T-101M1R9 757935-VLF12060T-101M1R9
Manufacturer: TDK Corporation Win Source Part Number: 757935-VLF12060T-101 M1R9 Series: VLF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.9A Shielding: Shielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.9A Test Frequency: 100kHz Size: 0.472" L x 0.461" W (12.00mm x 11.70mm) Family Name: VLF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 152 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): HI330-101-KT7; HI330-101-KT13; DO3316T-104MTD; Introduction Date: May 20, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 757935-VLF12060T-101M1R9
Series: VLF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.9A
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.9A
Test Frequency: 100kHz
Size: 0.472" L x 0.461" W (12.00mm x 11.70mm)
Family Name: VLF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 152 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): HI330-101-KT7; HI330-101-KT13; DO3316T-104MTD;
Introduction Date: May 20, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 100UH 1.9A 152MOHM Inductor and Choke - 71-VLF12060T-101M1R9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.9A 152MOHM Inductor and Choke
71-VLF12060T-101M1R9
SMD 100UH 1.9A 152MOHM Inductor and Choke 71-VLF12060T-101M1R9
FIXED IND 100UH 1.9A 152MOHM SMD Product overview: VLF12060T-101M1R9 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.9A, 152MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.9A, 152MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF12060T-101M1R9 can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.9A 152MOHM SMD Product overview: VLF12060T-101M1R9 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.9A, 152MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.9A, 152MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF12060T-101M1R9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3599-2-ND 757935-VLF12060T-101M1R9 71-VLF12060T-101M1R9
Product Name Fixed Inductors Fixed Inductors - VLF12060T-101M1R9 SMD 100UH 1.9A 152MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details