TDK Corporation SMD 68UH 1.6A 182 MOHM Inductor and Choke VLF10045T-680M1R6

Description
FIXED IND 68UH 1.6A 182 MOHM SMD Product overview: VLF10045T-680M1R6 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.6A, 182 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.6A, 182 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-680M1R6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1.6A 182 MOHM SMD Product overview: VLF10045T-680M1R6 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.6A, 182 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.6A, 182 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-680M1R6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1.6A 182 MOHM Inductor and Choke - 71-VLF10045T-680M1R6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.6A 182 MOHM Inductor and Choke
71-VLF10045T-680M1R6
SMD 68UH 1.6A 182 MOHM Inductor and Choke 71-VLF10045T-680M1R6
FIXED IND 68UH 1.6A 182 MOHM SMD Product overview: VLF10045T-680M1R6 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.6A, 182 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.6A, 182 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-680M1R6 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.6A 182 MOHM SMD Product overview: VLF10045T-680M1R6 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.6A, 182 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.6A, 182 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-680M1R6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3583-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3583-2-ND
Fixed Inductors 445-3583-2-ND
68µH Shielded Wirewound Inductor 1.6A 182mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.6A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLF10045T-680M1R6 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF10045T-680M1R6
Fixed Inductors VLF10045T-680M1R6
FIXED IND 68UH 1.6A 182 MOHM SMD

FIXED IND 68UH 1.6A 182 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF10045T-680M1R6 445-3583-2-ND VLF10045T-680M1R6
Product Name SMD 68UH 1.6A 182 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details