TDK Corporation SMD 47UH 1.9A 112 MOHM Inductor and Choke VLF10045T-470M1R9

Description
FIXED IND 47UH 1.9A 112 MOHM SMD Product overview: VLF10045T-470M1R9 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-470M1R9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.9A 112 MOHM SMD Product overview: VLF10045T-470M1R9 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-470M1R9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.9A 112 MOHM Inductor and Choke - 71-VLF10045T-470M1R9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.9A 112 MOHM Inductor and Choke
71-VLF10045T-470M1R9
SMD 47UH 1.9A 112 MOHM Inductor and Choke 71-VLF10045T-470M1R9
FIXED IND 47UH 1.9A 112 MOHM SMD Product overview: VLF10045T-470M1R9 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-470M1R9 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.9A 112 MOHM SMD Product overview: VLF10045T-470M1R9 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-470M1R9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3582-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3582-2-ND
Fixed Inductors 445-3582-2-ND
47µH Shielded Wirewound Inductor 1.9A 112mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.9A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLF10045T-470M1R9 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF10045T-470M1R9
Fixed Inductors VLF10045T-470M1R9
FIXED IND 47UH 1.9A 112 MOHM SMD

FIXED IND 47UH 1.9A 112 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF10045T-470M1R9 445-3582-2-ND VLF10045T-470M1R9
Product Name SMD 47UH 1.9A 112 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details