TDK Corporation Fixed Inductors - VLF10045T-330M2R3 VLF10045T-330M2R3

Description
Manufacturer: TDK Corporation Win Source Part Number: 810013-VLF10045T-330 M2R3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.3A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 810013-VLF10045T-330 M2R3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.3A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF10045T-330M2R3
810013-VLF10045T-330M2R3
Fixed Inductors - VLF10045T-330M2R3 810013-VLF10045T-330M2R3
Manufacturer: TDK Corporation Win Source Part Number: 810013-VLF10045T-330 M2R3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.3A Part Status: Obsolete (End Of Life) DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 810013-VLF10045T-330M2R3
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.3A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 81mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3A
Inductance Frequency - Test: 100kHz

Buy Now Datasheet
SMD 33UH 2.3A 81 MOHM Inductor and Choke - 71-VLF10045T-330M2R3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.3A 81 MOHM Inductor and Choke
71-VLF10045T-330M2R3
SMD 33UH 2.3A 81 MOHM Inductor and Choke 71-VLF10045T-330M2R3
FIXED IND 33UH 2.3A 81 MOHM SMD Product overview: VLF10045T-330M2R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.3A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.3A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-330M2R3 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.3A 81 MOHM SMD Product overview: VLF10045T-330M2R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.3A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.3A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-330M2R3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3581-2-ND
Fixed Inductors 445-3581-2-ND
33µH Shielded Wirewound Inductor 2.3A 81mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.3A 81mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 810013-VLF10045T-330M2R3 71-VLF10045T-330M2R3 445-3581-2-ND
Product Name Fixed Inductors - VLF10045T-330M2R3 SMD 33UH 2.3A 81 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH
DCR 0.0810 ohms 0.0810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers