TDK U.S.A. Corporation Fixed Inductors - VLF10045T-2R2N7R4 VLF10045T-2R2N7R4

Description
Manufacturer: TDK Corporation Win Source Part Number: 1279364-VLF10045T-2R 2N7R4 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 9.1A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 10.2mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Current Rating (Amps): 7.4A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1279364-VLF10045T-2R 2N7R4 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 9.1A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 10.2mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Current Rating (Amps): 7.4A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLF10045T-2R2N7R4
1279364-VLF10045T-2R2N7R4
Fixed Inductors - VLF10045T-2R2N7R4 1279364-VLF10045T-2R2N7R4
Manufacturer: TDK Corporation Win Source Part Number: 1279364-VLF10045T-2R 2N7R4 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 9.1A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 10.2mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Current Rating (Amps): 7.4A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279364-VLF10045T-2R2N7R4
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 9.1A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10.2mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Current Rating (Amps): 7.4A
Inductance Frequency - Test: 100kHz

Buy Now
2.2UH 7.4A 10.2MOHM Inductor and Choke - 71-VLF10045T-2R2N7R4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 7.4A 10.2MOHM Inductor and Choke
71-VLF10045T-2R2N7R4
2.2UH 7.4A 10.2MOHM Inductor and Choke 71-VLF10045T-2R2N7R4
FIXED IND 2.2UH 7.4A 10.2MOHM SM Product overview: VLF10045T-2R2N7R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 7.4A, 10.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 7.4A, 10.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-2R2N7R4 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 7.4A 10.2MOHM SM Product overview: VLF10045T-2R2N7R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 7.4A, 10.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 7.4A, 10.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-2R2N7R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3574-2-ND
Fixed Inductors 445-3574-2-ND
2.2µH Shielded Wirewound Inductor 7.4A 10.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 7.4A 10.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1279364-VLF10045T-2R2N7R4 71-VLF10045T-2R2N7R4 445-3574-2-ND
Product Name Fixed Inductors - VLF10045T-2R2N7R4 2.2UH 7.4A 10.2MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers