FIXED IND 220UH 900MA 499MOHM SM Product overview: VLF10045T-221MR90 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 900MA, 499MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 900MA, 499MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-221MR90
Manufacturer: TDK Corporation
Win Source Part Number: 1279363-VLF10045T-22
Series: VLF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 900mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 900mA
Test Frequency: 100kHz
Size: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Family Name: VLF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 499 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): PIS4119-221M-04; MSS1038-224NLC; NS10145T221MNA;
Introduction Date: May 20, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
220µH Shielded Wirewound Inductor 900mA 499mOhm Max Nonstandard
FIXED IND 220UH 900MA 499MOHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLF10045T-221MR90 | 1279363-VLF10045T-221MR90 | 445-3586-2-ND | VLF10045T-221MR90 |
| Product Name | 220UH 900MA 499MOHM Inductor and Choke | Fixed Inductors - VLF10045T-221MR90 | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Inductance Range | 220 microH | 220 microH | 220 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |