TDK U.S.A. Corporation SMD 1.5UH 9A 6.8 MOHM Inductor and Choke VLF10045T-1R5N9R0

Description
FIXED IND 1.5UH 9A 6.8 MOHM SMD Product overview: VLF10045T-1R5N9R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-1R5N9R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 9A 6.8 MOHM SMD Product overview: VLF10045T-1R5N9R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-1R5N9R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 9A 6.8 MOHM Inductor and Choke - 71-VLF10045T-1R5N9R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9A 6.8 MOHM Inductor and Choke
71-VLF10045T-1R5N9R0
SMD 1.5UH 9A 6.8 MOHM Inductor and Choke 71-VLF10045T-1R5N9R0
FIXED IND 1.5UH 9A 6.8 MOHM SMD Product overview: VLF10045T-1R5N9R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-1R5N9R0 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9A 6.8 MOHM SMD Product overview: VLF10045T-1R5N9R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-1R5N9R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3573-2-ND
Fixed Inductors 445-3573-2-ND
1.5µH Shielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF10045T-1R5N9R0
938690-VLF10045T-1R5N9R0
Fixed Inductors - VLF10045T-1R5N9R0 938690-VLF10045T-1R5N9R0
Manufacturer: TDK Corporation Win Source Part Number: 938690-VLF10045T-1R5 N9R0 Series: VLF Operating Temperature Range: -40°C ~ 105°C Features: 1.5 µH Shielded Wirewound Inductor 9 A 6.8mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 445-3573-6, 445-3573-1, 445-3573-2, VLF10045T1R5N9R0

Manufacturer: TDK Corporation
Win Source Part Number: 938690-VLF10045T-1R5N9R0
Series: VLF
Operating Temperature Range: -40°C ~ 105°C
Features: 1.5 µH Shielded Wirewound Inductor 9 A 6.8mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: 445-3573-6, 445-3573-1, 445-3573-2, VLF10045T1R5N9R0

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF10045T-1R5N9R0 445-3573-2-ND 938690-VLF10045T-1R5N9R0
Product Name SMD 1.5UH 9A 6.8 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLF10045T-1R5N9R0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 1.5 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers