TDK Corporation Fixed Inductors VLF10045T-100M4R3

Description
10µH Shielded Wirewound Inductor 4.3A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 4.3A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3578-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3578-2-ND
Fixed Inductors 445-3578-2-ND
10µH Shielded Wirewound Inductor 4.3A 29mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.3A 29mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 4.3A 29 MOHM Inductor and Choke - 71-VLF10045T-100M4R3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 4.3A 29 MOHM Inductor and Choke
71-VLF10045T-100M4R3
SMD 10UH 4.3A 29 MOHM Inductor and Choke 71-VLF10045T-100M4R3
FIXED IND 10UH 4.3A 29 MOHM SMD Product overview: VLF10045T-100M4R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.3A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.3A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-100M4R3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 4.3A 29 MOHM SMD Product overview: VLF10045T-100M4R3 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.3A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.3A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10045T-100M4R3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, 4.3A, +20%; Inductance Tdk - 22T4929 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 4.3A, +20%; Inductance Tdk
22T4929
Inductor, 10Uh, 4.3A, +20%; Inductance Tdk 22T4929
INDUCTOR, 10UH, 4.3A, +20%; Inductance:10µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:VLF Series; Power Inductor Case:10mm x 9.7mm x 4.5mm; DC Resistance Max:0.029ohm RoHS Compliant: Yes

INDUCTOR, 10UH, 4.3A, +20%; Inductance:10µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:VLF Series; Power Inductor Case:10mm x 9.7mm x 4.5mm; DC Resistance Max:0.029ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3578-2-ND 71-VLF10045T-100M4R3 22T4929
Product Name Fixed Inductors SMD 10UH 4.3A 29 MOHM Inductor and Choke Inductor, 10Uh, 4.3A, +20%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details