TDK Corporation Fixed Inductors VLF10040T-680M1R4

Description
68µH Shielded Wirewound Inductor 1.4A 178mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.4A 178mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3567-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3567-2-ND
Fixed Inductors 445-3567-2-ND
68µH Shielded Wirewound Inductor 1.4A 178mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.4A 178mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLF10040T-680M1R4
902611-VLF10040T-680M1R4
Fixed Inductors - VLF10040T-680M1R4 902611-VLF10040T-680M1R4
Manufacturer: TDK Corporation Win Source Part Number: 902611-VLF10040T-680 M1R4 Series: VLF Operating Temperature Range: -40°C ~ 105°C Features: 68 µH Shielded Wirewound Inductor 1.4 A 178mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-3567-2, VLF10040T680M1R4, 445-3567-6, 445-3567-1

Manufacturer: TDK Corporation
Win Source Part Number: 902611-VLF10040T-680M1R4
Series: VLF
Operating Temperature Range: -40°C ~ 105°C
Features: 68 µH Shielded Wirewound Inductor 1.4 A 178mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-3567-2, VLF10040T680M1R4, 445-3567-6, 445-3567-1

Buy Now Datasheet
SMD 68UH 1.4A 178 MOHM Inductor and Choke - 71-VLF10040T-680M1R4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.4A 178 MOHM Inductor and Choke
71-VLF10040T-680M1R4
SMD 68UH 1.4A 178 MOHM Inductor and Choke 71-VLF10040T-680M1R4
FIXED IND 68UH 1.4A 178 MOHM SMD Product overview: VLF10040T-680M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.4A, 178 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.4A, 178 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-680M1R4 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.4A 178 MOHM SMD Product overview: VLF10040T-680M1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.4A, 178 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.4A, 178 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-680M1R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3567-2-ND 902611-VLF10040T-680M1R4 71-VLF10040T-680M1R4
Product Name Fixed Inductors Fixed Inductors - VLF10040T-680M1R4 SMD 68UH 1.4A 178 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details