TDK U.S.A. Corporation SMD 47UH 1.7A 124 MOHM Inductor and Choke VLF10040T-470M1R7

Description
FIXED IND 47UH 1.7A 124 MOHM SMD Product overview: VLF10040T-470M1R7 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.7A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.7A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-470M1R7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.7A 124 MOHM SMD Product overview: VLF10040T-470M1R7 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.7A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.7A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-470M1R7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.7A 124 MOHM Inductor and Choke - 71-VLF10040T-470M1R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.7A 124 MOHM Inductor and Choke
71-VLF10040T-470M1R7
SMD 47UH 1.7A 124 MOHM Inductor and Choke 71-VLF10040T-470M1R7
FIXED IND 47UH 1.7A 124 MOHM SMD Product overview: VLF10040T-470M1R7 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.7A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.7A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-470M1R7 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.7A 124 MOHM SMD Product overview: VLF10040T-470M1R7 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.7A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.7A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-470M1R7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3566-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3566-2-ND
Fixed Inductors 445-3566-2-ND
47µH Shielded Wirewound Inductor 1.7A 124mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.7A 124mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1192721-VLF10040T-470M1R7
Inductors, Coils, Chokes - Fixed Inductors 1192721-VLF10040T-470M1R7
Win Source Part Number: 1192721-VLF10040T-47 0M1R7 Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 124mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Alternative Parts (Cross-Reference): VLF10040T-470M1R7.; VLF10040T470M1R7; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-3566-6,VLF10040T 470M1R7,445-3566-2,4 45-3566-1 Product Status: Obsolete Current - Saturation (Isat): 1.7A

Win Source Part Number: 1192721-VLF10040T-470M1R7
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 124mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Alternative Parts (Cross-Reference): VLF10040T-470M1R7.; VLF10040T470M1R7;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-3566-6,VLF10040T470M1R7,445-3566-2,445-3566-1
Product Status: Obsolete
Current - Saturation (Isat): 1.7A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF10040T-470M1R7 445-3566-2-ND 1192721-VLF10040T-470M1R7
Product Name SMD 47UH 1.7A 124 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data