TDK Corporation 330UH 670MA 870MOHM Inductor and Choke VLF10040T-331MR67

Description
FIXED IND 330UH 670MA 870MOHM SM Product overview: VLF10040T-331MR67 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 670MA, 870MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 670MA, 870MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-331MR67 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 670MA 870MOHM SM Product overview: VLF10040T-331MR67 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 670MA, 870MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 670MA, 870MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-331MR67 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 670MA 870MOHM Inductor and Choke - 71-VLF10040T-331MR67 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 670MA 870MOHM Inductor and Choke
71-VLF10040T-331MR67
330UH 670MA 870MOHM Inductor and Choke 71-VLF10040T-331MR67
FIXED IND 330UH 670MA 870MOHM SM Product overview: VLF10040T-331MR67 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 670MA, 870MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 670MA, 870MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-331MR67 can be used for catalog matching and distributor lookup.

FIXED IND 330UH 670MA 870MOHM SM Product overview: VLF10040T-331MR67 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 670MA, 870MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 670MA, 870MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-331MR67 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3571-2-ND
Fixed Inductors 445-3571-2-ND
330µH Shielded Wirewound Inductor 670mA 870mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 670mA 870mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLF10040T-331MR67 445-3571-2-ND
Product Name 330UH 670MA 870MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details