TDK Corporation Fixed Inductors VLF10040T-220M2R5

Description
22µH Shielded Wirewound Inductor 2.5A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.5A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3564-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3564-2-ND
Fixed Inductors 445-3564-2-ND
22µH Shielded Wirewound Inductor 2.5A 58mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.5A 58mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 2.5A 58 MOHM Inductor and Choke - 71-VLF10040T-220M2R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.5A 58 MOHM Inductor and Choke
71-VLF10040T-220M2R5
SMD 22UH 2.5A 58 MOHM Inductor and Choke 71-VLF10040T-220M2R5
FIXED IND 22UH 2.5A 58 MOHM SMD Product overview: VLF10040T-220M2R5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-220M2R5 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.5A 58 MOHM SMD Product overview: VLF10040T-220M2R5 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLF10040T-220M2R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLF10040T-220M2R5 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLF10040T-220M2R5
Fixed Inductors VLF10040T-220M2R5
FIXED IND 22UH 2.5A 58 MOHM SMD

FIXED IND 22UH 2.5A 58 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3564-2-ND 71-VLF10040T-220M2R5 VLF10040T-220M2R5
Product Name Fixed Inductors SMD 22UH 2.5A 58 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers