TDK U.S.A. Corporation SMD 3.3UH 1.46A 37MOHM Inductor and Choke VLCF5024T-3R3N1R4-2

Description
FIXED IND 3.3UH 1.46A 37MOHM SMD Product overview: VLCF5024T-3R3N1R4-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.46A, 37MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.46A, 37MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-3R3N1R4 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.46A 37MOHM SMD Product overview: VLCF5024T-3R3N1R4-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.46A, 37MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.46A, 37MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-3R3N1R4 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.46A 37MOHM Inductor and Choke - 71-VLCF5024T-3R3N1R4-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.46A 37MOHM Inductor and Choke
71-VLCF5024T-3R3N1R4-2
SMD 3.3UH 1.46A 37MOHM Inductor and Choke 71-VLCF5024T-3R3N1R4-2
FIXED IND 3.3UH 1.46A 37MOHM SMD Product overview: VLCF5024T-3R3N1R4-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.46A, 37MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.46A, 37MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-3R3N1R4 -2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.46A 37MOHM SMD Product overview: VLCF5024T-3R3N1R4-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.46A, 37MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.46A, 37MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-3R3N1R4-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-8746-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8746-6-ND
Fixed Inductors 445-8746-6-ND
3.3µH Shielded Wirewound Inductor 1.46A 37mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.46A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8746-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8746-2-ND
Fixed Inductors 445-8746-2-ND
3.3µH Shielded Wirewound Inductor 1.46A 37mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.46A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8746-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8746-1-ND
Fixed Inductors 445-8746-1-ND
3.3µH Shielded Wirewound Inductor 1.46A 37mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.46A 37mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLCF5024T-3R3N1R4-2
799102-VLCF5024T-3R3N1R4-2
Fixed Inductors - VLCF5024T-3R3N1R4-2 799102-VLCF5024T-3R3N1R4-2
Manufacturer: TDK Corporation Win Source Part Number: 799102-VLCF5024T-3R3 N1R4-2 Series: VLCF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.46A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.46A Test Frequency: 100kHz Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37 mOhm Max Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): ELL5PR3R3N; IHLP2020CZER3R3M11; NPIS520E3R3MTRF; ASPI-4D22-3R3N; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 799102-VLCF5024T-3R3N1R4-2
Series: VLCF
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.46A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.46A
Test Frequency: 100kHz
Family Name: VLCF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37 mOhm Max
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): ELL5PR3R3N; IHLP2020CZER3R3M11; NPIS520E3R3MTRF; ASPI-4D22-3R3N;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLCF5024T-3R3N1R4-2 445-8746-6-ND 799102-VLCF5024T-3R3N1R4-2
Product Name SMD 3.3UH 1.46A 37MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLCF5024T-3R3N1R4-2
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data