TDK U.S.A. Corporation SMD 22UH 590MA 188MOHM Inductor and Choke VLCF5024T-220MR59-2

Description
FIXED IND 22UH 590MA 188MOHM SMD Product overview: VLCF5024T-220MR59-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 590MA, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 590MA, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-220MR59 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 590MA 188MOHM SMD Product overview: VLCF5024T-220MR59-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 590MA, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 590MA, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-220MR59 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 590MA 188MOHM Inductor and Choke - 71-VLCF5024T-220MR59-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 590MA 188MOHM Inductor and Choke
71-VLCF5024T-220MR59-2
SMD 22UH 590MA 188MOHM Inductor and Choke 71-VLCF5024T-220MR59-2
FIXED IND 22UH 590MA 188MOHM SMD Product overview: VLCF5024T-220MR59-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 590MA, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 590MA, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-220MR59 -2 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 590MA 188MOHM SMD Product overview: VLCF5024T-220MR59-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 590MA, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 590MA, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-220MR59-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1103917-VLCF5024T-220MR59-2
Inductors, Coils, Chokes - Fixed Inductors 1103917-VLCF5024T-220MR59-2
Win Source Part Number: 1103917-VLCF5024T-22 0MR59-2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLCF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 188mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): SRN4026-220M; VLCF5028T-220MR71-2; VLCF4028T-220MR72-2; ASPI-0428S-220M-T; SLF7028T-220MR75-PF; SRR6603-220ML; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 590 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-8743-6,445-8743- 2,445-8743-1,VLCF502 4T220MR592 Current - Saturation (Isat): 590mA

Win Source Part Number: 1103917-VLCF5024T-220MR59-2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLCF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 188mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): SRN4026-220M; VLCF5028T-220MR71-2; VLCF4028T-220MR72-2; ASPI-0428S-220M-T; SLF7028T-220MR75-PF; SRR6603-220ML;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 590 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-8743-6,445-8743-2,445-8743-1,VLCF5024T220MR592
Current - Saturation (Isat): 590mA

Buy Now
Fixed Inductors - 445-8743-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8743-2-ND
Fixed Inductors 445-8743-2-ND
22µH Shielded Wirewound Inductor 590mA 188mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 590mA 188mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8743-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8743-1-ND
Fixed Inductors 445-8743-1-ND
22µH Shielded Wirewound Inductor 590mA 188mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 590mA 188mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8743-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8743-6-ND
Fixed Inductors 445-8743-6-ND
22µH Shielded Wirewound Inductor 590mA 188mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 590mA 188mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLCF5024T-220MR59-2 1103917-VLCF5024T-220MR59-2 445-8743-2-ND
Product Name SMD 22UH 590MA 188MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567693P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details