TDK U.S.A. Corporation Fixed Inductors VLCF5024T-1R8N1R8-2

Description
1.8µH Shielded Wirewound Inductor 1.86A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 1.86A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8742-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8742-6-ND
Fixed Inductors 445-8742-6-ND
1.8µH Shielded Wirewound Inductor 1.86A 26mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 1.86A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8742-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8742-1-ND
Fixed Inductors 445-8742-1-ND
1.8µH Shielded Wirewound Inductor 1.86A 26mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 1.86A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8742-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8742-2-ND
Fixed Inductors 445-8742-2-ND
1.8µH Shielded Wirewound Inductor 1.86A 26mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 1.86A 26mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.8UH 1.86A 26MOHM Inductor and Choke - 71-VLCF5024T-1R8N1R8-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 1.86A 26MOHM Inductor and Choke
71-VLCF5024T-1R8N1R8-2
SMD 1.8UH 1.86A 26MOHM Inductor and Choke 71-VLCF5024T-1R8N1R8-2
FIXED IND 1.8UH 1.86A 26MOHM SMD Product overview: VLCF5024T-1R8N1R8-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 1.86A, 26MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 1.86A, 26MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-1R8N1R8 -2 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 1.86A 26MOHM SMD Product overview: VLCF5024T-1R8N1R8-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 1.86A, 26MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 1.86A, 26MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5024T-1R8N1R8-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLCF5024T-1R8N1R8-2
1279357-VLCF5024T-1R8N1R8-2
Fixed Inductors - VLCF5024T-1R8N1R8-2 1279357-VLCF5024T-1R8N1R8-2
Manufacturer: TDK Corporation Win Source Part Number: 1279357-VLCF5024T-1R 8N1R8-2 Series: VLCF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.86A Shielding: Shielded Inductance: 1.8μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.86A Test Frequency: 100kHz Size: 0.197" L x 0.197" W (5.00mm x 5.00mm) Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 26 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): ASPI-0403H-1R8M-T; ASPI-0428S-1R8-T; ASPI-4D22-1R8N-T; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1279357-VLCF5024T-1R8N1R8-2
Series: VLCF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.86A
Shielding: Shielded
Inductance: 1.8μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.86A
Test Frequency: 100kHz
Size: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Family Name: VLCF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 26 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): ASPI-0403H-1R8M-T; ASPI-0428S-1R8-T; ASPI-4D22-1R8N-T;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8742-6-ND 71-VLCF5024T-1R8N1R8-2 1279357-VLCF5024T-1R8N1R8-2
Product Name Fixed Inductors SMD 1.8UH 1.86A 26MOHM Inductor and Choke Fixed Inductors - VLCF5024T-1R8N1R8-2
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details