4.7µH Shielded Wirewound Inductor 1.4A 96mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.4A 96mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.4A 96mOhm Max Nonstandard
FIXED IND 4.7UH 1.4A 96 MOHM SMD Product overview: VLCF5020T-4R7N1R4 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-4R7N1R4
POWER INDUCTOR, 4.7 uH, 1.4A, 30%; Inductance:4.7µH; DC Resistance Max:0.096ohm; Self Resonant Frequency:-; DC Current Rating:1.4A; Inductor Case / Package:2020 [5050 Metric]; Product Range:VLCF Series; Inductance Tolerance:± 30% RoHS Compliant: Yes
INDUCTOR, 4.7UH, 2.15A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):2.15A; Inductor Construction:Shielde
FIXED IND 4.7UH 1.4A 96 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-3196-1-ND | 71-VLCF5020T-4R7N1R4 | 6142970 | 6142970P | 33P8696 | 99Y2770 | VLCF5020T-4R7N1R4 |
| Product Name | Fixed Inductors | SMD 4.7UH 1.4A 96 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Power Inductor, 4.7 Uh, 1.4A, 30%; Inductance Tdk | Inductor, 4.7Uh, 2.15A, 30%, Shielded; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |