TDK Corporation Fixed Inductors VLCF5020T-330MR48

Description
33µH Shielded Wirewound Inductor 480mA 522mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 480mA 522mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3201-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3201-1-ND
Fixed Inductors 445-3201-1-ND
33µH Shielded Wirewound Inductor 480mA 522mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 480mA 522mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3201-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3201-2-ND
Fixed Inductors 445-3201-2-ND
33µH Shielded Wirewound Inductor 480mA 522mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 480mA 522mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3201-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3201-6-ND
Fixed Inductors 445-3201-6-ND
33µH Shielded Wirewound Inductor 480mA 522mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 480mA 522mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 480MA 522MOHM Inductor and Choke - 71-VLCF5020T-330MR48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 480MA 522MOHM Inductor and Choke
71-VLCF5020T-330MR48
SMD 33UH 480MA 522MOHM Inductor and Choke 71-VLCF5020T-330MR48
FIXED IND 33UH 480MA 522MOHM SMD Product overview: VLCF5020T-330MR48 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 480MA, 522MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 480MA, 522MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-330MR48 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 480MA 522MOHM SMD Product overview: VLCF5020T-330MR48 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 480MA, 522MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 480MA, 522MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-330MR48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 33 Uh, 480Ma, 20%; Inductance Tdk - 33P8694 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33 Uh, 480Ma, 20%; Inductance Tdk
33P8694
Power Inductor, 33 Uh, 480Ma, 20%; Inductance Tdk 33P8694
POWER INDUCTOR, 33 uH, 480mA, 20%; Inductance:33µH; DC Resistance Max:0.522ohm; Self Resonant Frequency:-; DC Current Rating:480mA; Inductor Case / Package:2020 [5050 Metric]; Product Range:VLCF Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 33 uH, 480mA, 20%; Inductance:33µH; DC Resistance Max:0.522ohm; Self Resonant Frequency:-; DC Current Rating:480mA; Inductor Case / Package:2020 [5050 Metric]; Product Range:VLCF Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 33Uh, 0.92A, 20%, Shielded; Inductance Tdk - 99Y2769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.92A, 20%, Shielded; Inductance Tdk
99Y2769
Inductor, 33Uh, 0.92A, 20%, Shielded; Inductance Tdk 99Y2769
INDUCTOR, 33UH, 0.92A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):920mA; Inductor Construction:Shielde d; Saturation Current (Isat):480mA; Product Range:VLCF Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 0.92A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):920mA; Inductor Construction:Shielded; Saturation Current (Isat):480mA; Product Range:VLCF Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3201-1-ND 71-VLCF5020T-330MR48 33P8694 99Y2769
Product Name Fixed Inductors SMD 33UH 480MA 522MOHM Inductor and Choke Power Inductor, 33 Uh, 480Ma, 20%; Inductance Tdk Inductor, 33Uh, 0.92A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details