Manufacturer: TDK Corporation
Win Source Part Number: 902606-VLCF5020T-101
Series: VLCF
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 1.581Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-3203-6, VLCF5020T101MR27, 445-3203-1, 445-3203-2
FIXED IND 100UH 270MA 1.581 OHM Product overview: VLCF5020T-101MR27 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.581 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.581 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-101MR27
100µH Shielded Wirewound Inductor 270mA 1.581Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 270mA 1.581Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 270mA 1.581Ohm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 902606-VLCF5020T-101MR27 | 71-VLCF5020T-101MR27 | 445-3203-2-ND |
| Product Name | Fixed Inductors - VLCF5020T-101MR27 | 100UH 270MA 1.581 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 100 microH |