TDK U.S.A. Corporation Fixed Inductors VLCF4028T-2R7N1R8-2

Description
2.7µH Shielded Wirewound Inductor 1.89A 49mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 1.89A 49mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6548-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6548-6-ND
Fixed Inductors 445-6548-6-ND
2.7µH Shielded Wirewound Inductor 1.89A 49mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 1.89A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6548-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6548-1-ND
Fixed Inductors 445-6548-1-ND
2.7µH Shielded Wirewound Inductor 1.89A 49mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 1.89A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6548-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6548-2-ND
Fixed Inductors 445-6548-2-ND
2.7µH Shielded Wirewound Inductor 1.89A 49mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 1.89A 49mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.7UH 1.89A 49MOHM Inductor and Choke - 71-VLCF4028T-2R7N1R8-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 1.89A 49MOHM Inductor and Choke
71-VLCF4028T-2R7N1R8-2
SMD 2.7UH 1.89A 49MOHM Inductor and Choke 71-VLCF4028T-2R7N1R8-2
FIXED IND 2.7UH 1.89A 49MOHM SMD Product overview: VLCF4028T-2R7N1R8-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 1.89A, 49MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 1.89A, 49MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-2R7N1R8 -2 can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 1.89A 49MOHM SMD Product overview: VLCF4028T-2R7N1R8-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 1.89A, 49MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 1.89A, 49MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-2R7N1R8-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6548-6-ND 71-VLCF4028T-2R7N1R8-2
Product Name Fixed Inductors SMD 2.7UH 1.89A 49MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details