TDK U.S.A. Corporation Fixed Inductors VLCF4024T-470MR44-2

Description
47µH Shielded Wirewound Inductor 440mA 644mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 440mA 644mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8736-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8736-6-ND
Fixed Inductors 445-8736-6-ND
47µH Shielded Wirewound Inductor 440mA 644mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 440mA 644mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8736-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8736-1-ND
Fixed Inductors 445-8736-1-ND
47µH Shielded Wirewound Inductor 440mA 644mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 440mA 644mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-8736-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8736-2-ND
Fixed Inductors 445-8736-2-ND
47µH Shielded Wirewound Inductor 440mA 644mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 440mA 644mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 440MA 644MOHM Inductor and Choke - 71-VLCF4024T-470MR44-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 440MA 644MOHM Inductor and Choke
71-VLCF4024T-470MR44-2
SMD 47UH 440MA 644MOHM Inductor and Choke 71-VLCF4024T-470MR44-2
FIXED IND 47UH 440MA 644MOHM SMD Product overview: VLCF4024T-470MR44-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 440MA, 644MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 440MA, 644MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4024T-470MR44 -2 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 440MA 644MOHM SMD Product overview: VLCF4024T-470MR44-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 440MA, 644MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 440MA, 644MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4024T-470MR44-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLCF4024T-470MR44-2
1117105-VLCF4024T-470MR44-2
Fixed Inductors - VLCF4024T-470MR44-2 1117105-VLCF4024T-470MR44-2
Manufacturer: TDK Corporation Win Source Part Number: 1117105-VLCF4024T-47 0MR44-2 Packaging: Reel - TR Type: Wirewound Current Rating: 440mA Inductance: 47μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 440mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 644 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117105-VLCF4024T-470MR44-2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 440mA
Inductance: 47μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 440mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 644 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8736-6-ND 71-VLCF4024T-470MR44-2 1117105-VLCF4024T-470MR44-2
Product Name Fixed Inductors SMD 47UH 440MA 644MOHM Inductor and Choke Fixed Inductors - VLCF4024T-470MR44-2
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567643P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details