TDK Corporation Surface Mount Inductors VLCF4018T-220MR49-2

Description
TDK VLCF4018T-220MR49-2
Request a Quote Datasheet
Description
TDK VLCF4018T-220MR49-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6142598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6142598
Surface Mount Inductors 6142598
TDK VLCF4018T-220MR49-2

TDK VLCF4018T-220MR49-2

Supplier's Site
Surface Mount Inductors - 6142598P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6142598P
Surface Mount Inductors 6142598P
TDK VLCF4018T-220MR49-2

TDK VLCF4018T-220MR49-2

Supplier's Site
Surface Mount Inductors - 1775451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1775451
Surface Mount Inductors 1775451
TDK VLCF4018T-220MR49-2

TDK VLCF4018T-220MR49-2

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - VLCF4018T-220MR49-2
1117095-VLCF4018T-220MR49-2
Fixed Inductors - VLCF4018T-220MR49-2 1117095-VLCF4018T-220MR49-2
Manufacturer: TDK Corporation Win Source Part Number: 1117095-VLCF4018T-22 0MR49-2 Packaging: Reel - TR Type: Wirewound Current Rating: 490mA Inductance: 22μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 490mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 369 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117095-VLCF4018T-220MR49-2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 490mA
Inductance: 22μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 490mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 369 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-3178-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3178-1-ND
Fixed Inductors 445-3178-1-ND
22µH Shielded Wirewound Inductor 490mA 369mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 490mA 369mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3178-2-ND
Fixed Inductors 445-3178-2-ND
22µH Shielded Wirewound Inductor 490mA 369mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 490mA 369mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3178-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3178-6-ND
Fixed Inductors 445-3178-6-ND
22µH Shielded Wirewound Inductor 490mA 369mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 490mA 369mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 490MA 369MOHM Inductor and Choke - 71-VLCF4018T-220MR49-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 490MA 369MOHM Inductor and Choke
71-VLCF4018T-220MR49-2
SMD 22UH 490MA 369MOHM Inductor and Choke 71-VLCF4018T-220MR49-2
FIXED IND 22UH 490MA 369MOHM SMD Product overview: VLCF4018T-220MR49-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 490MA, 369MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 490MA, 369MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4018T-220MR49 -2 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 490MA 369MOHM SMD Product overview: VLCF4018T-220MR49-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 490MA, 369MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 490MA, 369MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4018T-220MR49-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vlcf Series, 22 H, 20%, Shielded, 0.369 Ohm, 900 Ma Rohs Compliant Tdk - 99W2779 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vlcf Series, 22 H, 20%, Shielded, 0.369 Ohm, 900 Ma Rohs Compliant Tdk
99W2779
Surface Mount Power Inductor, Vlcf Series, 22 H, 20%, Shielded, 0.369 Ohm, 900 Ma Rohs Compliant Tdk 99W2779
Surface Mount Power Inductor, VLCF Series, 22 H, 20%, Shielded, 0.369 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, VLCF Series, 22 H, 20%, Shielded, 0.369 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 0.9A, 20%, Shielded; Inductance Tdk - 99Y2754 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0.9A, 20%, Shielded; Inductance Tdk
99Y2754
Inductor, 22Uh, 0.9A, 20%, Shielded; Inductance Tdk 99Y2754
INDUCTOR, 22UH, 0.9A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):490mA; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 0.9A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):490mA; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 22Uh, 0.9A, 20%; Inductance Tdk - 95AC0149 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 0.9A, 20%; Inductance Tdk
95AC0149
Inductor, Shielded, 22Uh, 0.9A, 20%; Inductance Tdk 95AC0149
INDUCTOR, SHIELDED, 22UH, 0.9A, 20%; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):490mA; Product Range:VLCF Series; DC Resistance Max:0.369ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 0.9A, 20%; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):490mA; Product Range:VLCF Series; DC Resistance Max:0.369ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLCF4018T-220MR49-2
Inductors/Coils/Transformers >> Power Inductors VLCF4018T-220MR49-2
490mA 22uH ±20% 490mA SMD,4x4mm Power Inductors ROHS

490mA 22uH ±20% 490mA SMD,4x4mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 6142598 6142598P 1117095-VLCF4018T-220MR49-2 445-3178-1-ND 71-VLCF4018T-220MR49-2 99W2779 99Y2754 95AC0149 VLCF4018T-220MR49-2
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors - VLCF4018T-220MR49-2 Fixed Inductors SMD 22UH 490MA 369MOHM Inductor and Choke Surface Mount Power Inductor, Vlcf Series, 22 H, 20%, Shielded, 0.369 Ohm, 900 Ma Rohs Compliant Tdk Inductor, 22Uh, 0.9A, 20%, Shielded; Inductance Tdk Inductor, Shielded, 22Uh, 0.9A, 20%; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 4018 4018
Molded / Shielded Shielded Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data