FIXED IND 6.8UH 3A 41 MOHM SMD Product overview: VLC6045T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3A, 41 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3A, 41 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC6045T-6R8M can be used for catalog matching and distributor lookup.
6.8µH Shielded Wirewound Inductor 3A 41mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLC6045T-6R8M | 445-6540-2-ND |
| Product Name | SMD 6.8UH 3A 41 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Inductance Range | 6.8 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |