TDK U.S.A. Corporation 150UH 600MA 750MOHM Inductor and Choke VLC6045T-151M

Description
FIXED IND 150UH 600MA 750MOHM SM Product overview: VLC6045T-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC6045T-151M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 600MA 750MOHM SM Product overview: VLC6045T-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC6045T-151M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 600MA 750MOHM Inductor and Choke - 71-VLC6045T-151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 600MA 750MOHM Inductor and Choke
71-VLC6045T-151M
150UH 600MA 750MOHM Inductor and Choke 71-VLC6045T-151M
FIXED IND 150UH 600MA 750MOHM SM Product overview: VLC6045T-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC6045T-151M can be used for catalog matching and distributor lookup.

FIXED IND 150UH 600MA 750MOHM SM Product overview: VLC6045T-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC6045T-151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6531-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6531-2-ND
Fixed Inductors 445-6531-2-ND
150µH Shielded Wirewound Inductor 600mA 750mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 600mA 750mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLC6045T-151M 445-6531-2-ND
Product Name 150UH 600MA 750MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details