TDK U.S.A. Corporation Fixed Inductors - VLC6045T-101M VLC6045T-101M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1279351-VLC6045T-101 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Current - Saturation: 800mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 590mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Current Rating (Amps): 800mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1279351-VLC6045T-101 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Current - Saturation: 800mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 590mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Current Rating (Amps): 800mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLC6045T-101M
1279351-VLC6045T-101M
Fixed Inductors - VLC6045T-101M 1279351-VLC6045T-101M
Manufacturer: TDK Corporation Win Source Part Number: 1279351-VLC6045T-101 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Current - Saturation: 800mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 590mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Current Rating (Amps): 800mA Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279351-VLC6045T-101M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±20%
Current - Saturation: 800mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 590mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Current Rating (Amps): 800mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-6529-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6529-2-ND
Fixed Inductors 445-6529-2-ND
100µH Shielded Wirewound Inductor 800mA 590mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 800mA 590mOhm Max Nonstandard

Buy Now Datasheet
100UH 800MA 590MOHM Inductor and Choke - 71-VLC6045T-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 800MA 590MOHM Inductor and Choke
71-VLC6045T-101M
100UH 800MA 590MOHM Inductor and Choke 71-VLC6045T-101M
FIXED IND 100UH 800MA 590MOHM SM Product overview: VLC6045T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC6045T-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 800MA 590MOHM SM Product overview: VLC6045T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC6045T-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1279351-VLC6045T-101M 445-6529-2-ND 71-VLC6045T-101M
Product Name Fixed Inductors - VLC6045T-101M Fixed Inductors 100UH 800MA 590MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 100 microH 100 microH
DCR 0.5900 ohms 0.5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details