TDK U.S.A. Corporation Fixed Inductors VLC5020T-3R3N

Description
3.3µH Shielded Wirewound Inductor 2.4A 71mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.4A 71mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6516-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6516-2-ND
Fixed Inductors 445-6516-2-ND
3.3µH Shielded Wirewound Inductor 2.4A 71mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.4A 71mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2.4A 71 MOHM Inductor and Choke - 71-VLC5020T-3R3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.4A 71 MOHM Inductor and Choke
71-VLC5020T-3R3N
SMD 3.3UH 2.4A 71 MOHM Inductor and Choke 71-VLC5020T-3R3N
FIXED IND 3.3UH 2.4A 71 MOHM SMD Product overview: VLC5020T-3R3N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.4A, 71 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.4A, 71 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC5020T-3R3N can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.4A 71 MOHM SMD Product overview: VLC5020T-3R3N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.4A, 71 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.4A, 71 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC5020T-3R3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLC5020T-3R3N
1279348-VLC5020T-3R3N
Fixed Inductors - VLC5020T-3R3N 1279348-VLC5020T-3R3N
Manufacturer: TDK Corporation Win Source Part Number: 1279348-VLC5020T-3R3 N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±30% Current - Saturation: 2.4A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Current Rating (Amps): 2.4A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279348-VLC5020T-3R3N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±30%
Current - Saturation: 2.4A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 71mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Current Rating (Amps): 2.4A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - VLC5020T-3R3N - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLC5020T-3R3N
Fixed Inductors VLC5020T-3R3N
FIXED IND 3.3UH 2.4A 71 MOHM SMD

FIXED IND 3.3UH 2.4A 71 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6516-2-ND 71-VLC5020T-3R3N 1279348-VLC5020T-3R3N VLC5020T-3R3N
Product Name Fixed Inductors SMD 3.3UH 2.4A 71 MOHM Inductor and Choke Fixed Inductors - VLC5020T-3R3N Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers