TDK U.S.A. Corporation Fixed Inductors VLC5020T-1R5N

Description
1.5µH Shielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6514-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6514-2-ND
Fixed Inductors 445-6514-2-ND
1.5µH Shielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 3.3A 38 MOHM Inductor and Choke - 71-VLC5020T-1R5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.3A 38 MOHM Inductor and Choke
71-VLC5020T-1R5N
SMD 1.5UH 3.3A 38 MOHM Inductor and Choke 71-VLC5020T-1R5N
FIXED IND 1.5UH 3.3A 38 MOHM SMD Product overview: VLC5020T-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC5020T-1R5N can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.3A 38 MOHM SMD Product overview: VLC5020T-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLC5020T-1R5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6514-2-ND 71-VLC5020T-1R5N
Product Name Fixed Inductors SMD 1.5UH 3.3A 38 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers