TDK U.S.A. Corporation Fixed Inductors VLBU805080T-R18L

Description
180nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181904-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181904-6-ND
Fixed Inductors 445-181904-6-ND
180nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

180nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181904-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181904-1-ND
Fixed Inductors 445-181904-1-ND
180nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

180nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181904-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181904-2-ND
Fixed Inductors 445-181904-2-ND
180nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

180nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181904-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details