TDK U.S.A. Corporation Fixed Inductors VLBU805080T-R12L

Description
120nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181903-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181903-1-ND
Fixed Inductors 445-181903-1-ND
120nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

120nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181903-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181903-2-ND
Fixed Inductors 445-181903-2-ND
120nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

120nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181903-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181903-6-ND
Fixed Inductors 445-181903-6-ND
120nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

120nH Unshielded Wirewound Inductor 65A 0.2mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181903-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details