TDK U.S.A. Corporation Fixed Inductors VLBU1024660R12MF1

Description
120nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLBU1024660R12MF1CT-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

120nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-VLBU1024660R12MF1TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

120nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-VLBU1024660R12MF1DKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

120nH Shielded Wirewound Inductor 70A 0.23mOhm 2-SMD

Buy Now Datasheet
Inductor, 120Nh, Wirewound, 70A Rohs Compliant Tdk - 31AJ0156 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, Wirewound, 70A Rohs Compliant Tdk
31AJ0156
Inductor, 120Nh, Wirewound, 70A Rohs Compliant Tdk 31AJ0156
INDUCTOR, 120NH, WIREWOUND, 70A ROHS COMPLIANT: YES

INDUCTOR, 120NH, WIREWOUND, 70A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLBU1024660R12MF1CT-ND 31AJ0156
Product Name Fixed Inductors Inductor, 120Nh, Wirewound, 70A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-36274532265R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details