TDK U.S.A. Corporation Fixed Inductors VLBU1024660R12MF

Description
120nH Unshielded Wirewound Inductor 55A 0.23mOhm Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 55A 0.23mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLBU1024660R12MFDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 55A 0.23mOhm Nonstandard

120nH Unshielded Wirewound Inductor 55A 0.23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLBU1024660R12MFTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 55A 0.23mOhm Nonstandard

120nH Unshielded Wirewound Inductor 55A 0.23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLBU1024660R12MFCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 55A 0.23mOhm Nonstandard

120nH Unshielded Wirewound Inductor 55A 0.23mOhm Nonstandard

Buy Now Datasheet
Inductor, 120Nh, Wirewound, 70A Rohs Compliant Tdk - 31AJ0155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, Wirewound, 70A Rohs Compliant Tdk
31AJ0155
Inductor, 120Nh, Wirewound, 70A Rohs Compliant Tdk 31AJ0155
INDUCTOR, 120NH, WIREWOUND, 70A ROHS COMPLIANT: YES

INDUCTOR, 120NH, WIREWOUND, 70A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLBU1024660R12MFDKR-ND 31AJ0155
Product Name Fixed Inductors Inductor, 120Nh, Wirewound, 70A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details