TDK U.S.A. Corporation Fixed Inductors VLBU1024660R07MF

Description
70nH Unshielded Wirewound Inductor 70A 0.23mOhm Nonstandard
Request a Quote Datasheet
Description
70nH Unshielded Wirewound Inductor 70A 0.23mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLBU1024660R07MFCT-ND - DigiKey
Thief River Falls, MN, United States
70nH Unshielded Wirewound Inductor 70A 0.23mOhm Nonstandard

70nH Unshielded Wirewound Inductor 70A 0.23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLBU1024660R07MFDKR-ND - DigiKey
Thief River Falls, MN, United States
70nH Unshielded Wirewound Inductor 70A 0.23mOhm Nonstandard

70nH Unshielded Wirewound Inductor 70A 0.23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLBU1024660R07MFTR-ND - DigiKey
Thief River Falls, MN, United States
70nH Unshielded Wirewound Inductor 70A 0.23mOhm Nonstandard

70nH Unshielded Wirewound Inductor 70A 0.23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - VLBU1024660R07MF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLBU1024660R07MF
Fixed Inductors VLBU1024660R07MF
FIXED IND 70NH 70A 0.23MOHM SMD

FIXED IND 70NH 70A 0.23MOHM SMD

Supplier's Site Datasheet
Inductor, 70Nh, Wirewound, 70A Rohs Compliant Tdk - 31AJ0153 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 70Nh, Wirewound, 70A Rohs Compliant Tdk
31AJ0153
Inductor, 70Nh, Wirewound, 70A Rohs Compliant Tdk 31AJ0153
INDUCTOR, 70NH, WIREWOUND, 70A ROHS COMPLIANT: YES

INDUCTOR, 70NH, WIREWOUND, 70A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLBU1024660R07MFCT-ND VLBU1024660R07MF 31AJ0153
Product Name Fixed Inductors Fixed Inductors Inductor, 70Nh, Wirewound, 70A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details