330nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard
330nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard
330nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard
FIXED IND 330NH 70A 0.18MOHM SMD Product overview: VLBU1007090T-R33L from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLBU1007090T-R33L
INDUCTOR, 330NH, WIREWOUND, 70A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-175284-2-ND | 71-VLBU1007090T-R33L | 31AJ0151 |
| Product Name | Fixed Inductors | SMD 70A 0.18MOHM Inductor and Choke | Inductor, 330Nh, Wirewound, 70A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |