TDK U.S.A. Corporation Fixed Inductors VLBU1007090T-R15L

Description
150nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175281-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175281-1-ND
Fixed Inductors 445-175281-1-ND
150nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard

150nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175281-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175281-2-ND
Fixed Inductors 445-175281-2-ND
150nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard

150nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175281-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175281-6-ND
Fixed Inductors 445-175281-6-ND
150nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard

150nH Unshielded Wirewound Inductor 70A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - VLBU1007090T-R15L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLBU1007090T-R15L
Fixed Inductors VLBU1007090T-R15L
FIXED IND 150NH 70A 0.18MOHM SMD

FIXED IND 150NH 70A 0.18MOHM SMD

Supplier's Site Datasheet
Inductor, 150Nh, Wirewound, 70A Rohs Compliant Tdk - 31AJ0148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, Wirewound, 70A Rohs Compliant Tdk
31AJ0148
Inductor, 150Nh, Wirewound, 70A Rohs Compliant Tdk 31AJ0148
INDUCTOR, 150NH, WIREWOUND, 70A ROHS COMPLIANT: YES

INDUCTOR, 150NH, WIREWOUND, 70A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175281-1-ND VLBU1007090T-R15L 31AJ0148
Product Name Fixed Inductors Fixed Inductors Inductor, 150Nh, Wirewound, 70A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125956P - RS Components, Ltd.
Specs
Inductance Range 1000 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details