110nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard
110nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard
110nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 1117088-VLB7050HT-R1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 36A
Inductance: 110nH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 47A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.27 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
FIXED IND 110NH 36A 0.27MOHM SMD Product overview: VLB7050HT-R11M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.27MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.27MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB7050HT-R11M can be used for catalog matching and distributor lookup.
INDUCTOR, 110NH, SHIELDED, 36A; Inductance:110nH; RMS Current (Irms):36A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1815304P | 1814862 | 445-17114-1-ND | 1117088-VLB7050HT-R11M | 71-VLB7050HT-R11M | 28AH6408 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - VLB7050HT-R11M | SMD 36A 0.27MOHM Inductor and Choke | Inductor, 110Nh, Shielded, 36A; Inductance Tdk |
| Inductance Range | 0.1100 microH | 110 microH | 0.1100 microH | 0.1100 microH | 0.1100 microH | |
| Rated DC Current | 47000 milliamps | 47000 milliamps | 36000 milliamps | 36000 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 7050 | Smd | ||||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |