290nH Unshielded Wirewound Inductor 27A 0.44mOhm Max Nonstandard
INDUCTOR, 290NH, SHIELDED, 27A; Inductance:290nH; RMS Current (Irms):27A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17111-2-ND | 28AH6405 |
| Product Name | Fixed Inductors | Inductor, 290Nh, Shielded, 27A; Inductance Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |