TDK U.S.A. Corporation SMD 60A 0.33MOHM Inductor and Choke VLB10090HT-R10M-GT

Description
FIXED IND 100NH 60A 0.33MOHM SMD Product overview: VLB10090HT-R10M-GT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60A, 0.33MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60A, 0.33MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10090HT-R10M-G T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 60A 0.33MOHM SMD Product overview: VLB10090HT-R10M-GT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60A, 0.33MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60A, 0.33MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10090HT-R10M-G T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 60A 0.33MOHM Inductor and Choke - 71-VLB10090HT-R10M-GT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60A 0.33MOHM Inductor and Choke
71-VLB10090HT-R10M-GT
SMD 60A 0.33MOHM Inductor and Choke 71-VLB10090HT-R10M-GT
FIXED IND 100NH 60A 0.33MOHM SMD Product overview: VLB10090HT-R10M-GT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60A, 0.33MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60A, 0.33MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10090HT-R10M-G T can be used for catalog matching and distributor lookup.

FIXED IND 100NH 60A 0.33MOHM SMD Product overview: VLB10090HT-R10M-GT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60A, 0.33MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60A, 0.33MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10090HT-R10M-GT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-VLB10090HT-R10M-GTTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 60A 0.33mOhm Nonstandard

100nH Unshielded Wirewound Inductor 60A 0.33mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLB10090HT-R10M-GTCT-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 60A 0.33mOhm Nonstandard

100nH Unshielded Wirewound Inductor 60A 0.33mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165780-VLB10090HT-R10M-GT
Inductors, Coils, Chokes - Fixed Inductors 1165780-VLB10090HT-R10M-GT
Win Source Part Number: 1165780-VLB10090HT-R 10M-GT Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLB10090HT-GT Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 nH Height - Seated (Max): 0.453" (11.50mm) Standard Package: 300 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 0.33mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 60 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-VLB10090HT-R10M- GTDKR,445-VLB10090HT -R10M-GTCT,445-VLB10 090HT-R10M-GTTR Current - Saturation (Isat): 125A

Win Source Part Number: 1165780-VLB10090HT-R10M-GT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLB10090HT-GT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 nH
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 300
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 0.33mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 60 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-VLB10090HT-R10M-GTDKR,445-VLB10090HT-R10M-GTCT,445-VLB10090HT-R10M-GTTR
Current - Saturation (Isat): 125A

Buy Now Datasheet
Inductor, 100Nh, Wirewound, 60A Rohs Compliant Tdk - 31AJ0163 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, Wirewound, 60A Rohs Compliant Tdk
31AJ0163
Inductor, 100Nh, Wirewound, 60A Rohs Compliant Tdk 31AJ0163
INDUCTOR, 100NH, WIREWOUND, 60A ROHS COMPLIANT: YES

INDUCTOR, 100NH, WIREWOUND, 60A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLB10090HT-R10M-GT 445-VLB10090HT-R10M-GTTR-ND 1165780-VLB10090HT-R10M-GT 31AJ0163
Product Name SMD 60A 0.33MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 100Nh, Wirewound, 60A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details