150nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard
150nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard
150nH Unshielded Wirewound Inductor 31A 0.35mOhm Max Nonstandard
FIXED IND 150NH 31A 0.35MOHM SMD Product overview: VLB10050HT-R15M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB10050HT-R15M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 728315-VLB10050HT-R1
Series: VLB
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 31A
Shielding: Unshielded
Inductance: 150nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 52A
Test Frequency: 1MHz
Size: 0.362" L x 0.264" W (9.20mm x 6.70mm)
Family Name: VLB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.35 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): PA0511.151NLT; NPIS105AR155MTRF; HCB1050-151;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
INDUCTOR, 150NH, SHIELDED, 31A; Inductance:150nH; RMS Current (Irms):31A; Inductor Construction:Shielde
FIXED IND 150NH 31A 0.35MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17107-1-ND | 71-VLB10050HT-R15M | 728315-VLB10050HT-R15M | 28AH6401 | VLB10050HT-R15M |
| Product Name | Fixed Inductors | SMD 31A 0.35MOHM Inductor and Choke | Fixed Inductors - VLB10050HT-R15M | Inductor, 150Nh, Shielded, 31A; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |